Dubox ®, Dubox ® 2.54mm, Board to Board Connector, PCB Mounted Receptacle, Through Mount, Top Entry, Double Row, 26Position ,2.54mm (0.100in) Pitch.., Amphenol is one of the leading manufacturers ofBoard to Board Connectors. Contact us today for more details of DUBOX™, part number 68683-613.
"26 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
68683-613-DUBOX DR VT CC
Header Connector,PCB Mount,PLUG,26 Contacts,SKT,0.1 Pitch,PC TAIL Terminal
CONN RCPT 26POS 0.1 GOLD PCB
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 68683-613 | 609-68683-613-ND | 95AJ5388 | 68683-613 |
| Product Name | Dubox ® | Headers, Receptacles, Female Sockets | 68683-613-Dubox Dr Vt Cc Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Board to Board Connector; PC Card Connector | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Voltage Rating | 1000 volts | 1000 volts | 1000 volts | |
| Current Rating | 2.0 to 3.0 amps | |||
| Mounting | Through Hole | Through Hole |