Amphenol Corporation Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 68683-317LF

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Product Status: Preliminary Contact Type: Female Socket Style: C Row Spacing - Mating: 0.050" (1.27mm) Mounting Type: Fixed Fastening Type: Spring Lock Contact Finish Thickness - Mating: 118.1µin (3.00µm) Insulation Height: 0.228" (5.80mm) Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Product Status: Preliminary Contact Type: Female Socket Style: C Row Spacing - Mating: 0.050" (1.27mm) Mounting Type: Fixed Fastening Type: Spring Lock Contact Finish Thickness - Mating: 118.1µin (3.00µm) Insulation Height: 0.228" (5.80mm) Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Product Status: Preliminary Contact Type: Female Socket Style: C Row Spacing - Mating: 0.050" (1.27mm) Mounting Type: Fixed Fastening Type: Spring Lock Contact Finish Thickness - Mating: 118.1µin (3.00µm) Insulation Height: 0.228" (5.80mm) Operating Temperature: -40°C ~ 85°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Product Status: Preliminary
Contact Type: Female Socket
Style: C
Row Spacing - Mating: 0.050" (1.27mm)
Mounting Type: Fixed
Fastening Type: Spring Lock
Contact Finish Thickness - Mating: 118.1µin (3.00µm)
Insulation Height: 0.228" (5.80mm)
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital Signal Processors (DSP)
Product Name Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21364KSQZ-1AA - Lingto Electronic Limited
Specs
Clock Speed 333 MHz
Interface Type SPI; DAI, SPI
View Details
DSP (Digital Signal Processors) - 150-DSPIC33AK512MC206-I/PT-ND - DigiKey
Specs
Package Type TQFP; Other; 64-TQFP
Pin Count 64
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details