Amphenol Corporation Dubox ® 68683-315LF

Description
Dubox ®, Dubox ® , Board To Board Connector, Receptacle, Vertical, Through Hole, Double Row, Top Entry, 30 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 68683-315LF
Request a Quote Datasheet
Description
Dubox ®, Dubox ® , Board To Board Connector, Receptacle, Vertical, Through Hole, Double Row, Top Entry, 30 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 68683-315LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dubox ® - 68683-315LF - Amphenol Communications Solutions
Nashua, NH, United States
Dubox ®
68683-315LF
Dubox ® 68683-315LF
Dubox ®, Dubox ® , Board To Board Connector, Receptacle, Vertical, Through Hole, Double Row, Top Entry, 30 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 68683-315LF

Dubox ®, Dubox ® , Board To Board Connector, Receptacle, Vertical, Through Hole, Double Row, Top Entry, 30 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 68683-315LF

Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - 609-5953-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
609-5953-ND
Headers, Receptacles, Female Sockets 609-5953-ND
"30 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

"30 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

Buy Now Datasheet
Board To Board, Receptacle, 30 Position, 2Row; Connector Systems Amphenol Communications Solutions - 75K4192 - Newark, An Avnet Company
Chicago, IL, United States
Board To Board, Receptacle, 30 Position, 2Row; Connector Systems Amphenol Communications Solutions
75K4192
Board To Board, Receptacle, 30 Position, 2Row; Connector Systems Amphenol Communications Solutions 75K4192
BOARD TO BOARD, RECEPTACLE, 30 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount; Product Range:FCI 68683 Series RoHS Compliant: Yes

BOARD TO BOARD, RECEPTACLE, 30 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount; Product Range:FCI 68683 Series RoHS Compliant: Yes

Supplier's Site
68683-315Lf-Dubox Recpt Vert / Amphenol Fci Amphenol Communications Solutions - 39AJ4551 - Newark, An Avnet Company
Chicago, IL, United States
68683-315Lf-Dubox Recpt Vert / Amphenol Fci Amphenol Communications Solutions
39AJ4551
68683-315Lf-Dubox Recpt Vert / Amphenol Fci Amphenol Communications Solutions 39AJ4551
68683-315LF-DUBOX RECPT VERT / AMPHENOL FCI

68683-315LF-DUBOX RECPT VERT / AMPHENOL FCI

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
68683-315LF
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 68683-315LF
CONN RCPT 30POS 0.1 GOLD PCB

CONN RCPT 30POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 68683-315LF 609-5953-ND 75K4192 39AJ4551 68683-315LF
Product Name Dubox ® Headers, Receptacles, Female Sockets Board To Board, Receptacle, 30 Position, 2Row; Connector Systems Amphenol Communications Solutions 68683-315Lf-Dubox Recpt Vert / Amphenol Fci Amphenol Communications Solutions Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Header Connector; Receptacle Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Voltage Rating 1000 volts 1000 volts 1000 volts
Current Rating 2.0 to 3.0 amps
Mounting Through Hole Through Hole Mount Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Latching Micro-D Vertical Surface Mount Connectors V0 -  - Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Military Connector; Wire to Board Connector
Connector Type Header Connector
Gender Female / Jack
View Details
PC Pin, Single Post Connectors - 36-1998-3-ND - DigiKey
Specs
Mounting Through Hole
View Details
Ribbon Cable Connectors - 1-102154-0 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
PCB Headers - 511692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details