Amphenol Corporation Dubox ® 68683-308LF

Description
Dubox ®, Dubox ® , Board To Board Connector, Receptacle, Vertical, Through Hole, Double Row, Top Entry, 16 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 68683-308LF
Request a Quote Datasheet
Description
Dubox ®, Dubox ® , Board To Board Connector, Receptacle, Vertical, Through Hole, Double Row, Top Entry, 16 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 68683-308LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dubox ® - 68683-308LF - Amphenol Communications Solutions
Nashua, NH, United States
Dubox ®
68683-308LF
Dubox ® 68683-308LF
Dubox ®, Dubox ® , Board To Board Connector, Receptacle, Vertical, Through Hole, Double Row, Top Entry, 16 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 68683-308LF

Dubox ®, Dubox ® , Board To Board Connector, Receptacle, Vertical, Through Hole, Double Row, Top Entry, 16 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 68683-308LF

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Category: Connectors,Interconn ects Manufacturer: AMIS Product Status: Active Contact Type: Female Socket Style: C Row Spacing - Mating: 0.050" (1.27mm) Mounting Type: Fixed Fastening Type: Spring Lock Contact Finish Thickness - Mating: 118.1µin (3.00µm) Insulation Height: 0.030" (0.75mm)

Alternative Parts (Cross-Reference): Cross
Category: Connectors,Interconnects
Manufacturer: AMIS
Product Status: Active
Contact Type: Female Socket
Style: C
Row Spacing - Mating: 0.050" (1.27mm)
Mounting Type: Fixed
Fastening Type: Spring Lock
Contact Finish Thickness - Mating: 118.1µin (3.00µm)
Insulation Height: 0.030" (0.75mm)

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 609-3575-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
609-3575-ND
Headers, Receptacles, Female Sockets 609-3575-ND
"16 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

"16 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

Buy Now Datasheet
Singapore, Singapore
Through-Hole Electronic Connector
316-68683-308LF
Through-Hole Electronic Connector 316-68683-308LF
Dubox®, Board To Board Connector, Receptacle, Vertical, Through Hole, Double Row, Top Entry, 16 Positions, 2.54mm (0.100in) Pitch Product overview: 68683-308LF from Amphenol Communications Solutions is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-68683-308LF can be used for catalog matching and distributor lookup.

Dubox®, Board To Board Connector, Receptacle, Vertical, Through Hole, Double Row, Top Entry, 16 Positions, 2.54mm (0.100in) Pitch Product overview: 68683-308LF from Amphenol Communications Solutions is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-68683-308LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors - 68683-308LF - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
68683-308LF
Connectors 68683-308LF
DUBOX RECPT VERT

DUBOX RECPT VERT

Buy Now
Board To Board, Receptacle, 16 Position, 2Row; Connector Systems Amphenol Communications Solutions - 72K3190 - Newark, An Avnet Company
Chicago, IL, United States
Board To Board, Receptacle, 16 Position, 2Row; Connector Systems Amphenol Communications Solutions
72K3190
Board To Board, Receptacle, 16 Position, 2Row; Connector Systems Amphenol Communications Solutions 72K3190
BOARD TO BOARD, RECEPTACLE, 16 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Through Hole Mount; Product Range:FCI 68683 Series RoHS Compliant: Yes

BOARD TO BOARD, RECEPTACLE, 16 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Through Hole Mount; Product Range:FCI 68683 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 68683-308LF 609-3575-ND 316-68683-308LF 68683-308LF 72K3190
Product Name Dubox ® Connectors,Interconnects Headers, Receptacles, Female Sockets Through-Hole Electronic Connector Connectors Board To Board, Receptacle, 16 Position, 2Row; Connector Systems Amphenol Communications Solutions
Connector Type Board to Board Connector Header Connector; Receptacle Board to Board Connector
Unlock Full Specs
to access all available technical data