Amphenol Corporation Dubox ® 68683-308

Description
Dubox ®, Dubox ® , Board To Board Connector, Receptacle, Vertical, Through Hole, Double Row, Top Entry, 16 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 68683-308
Request a Quote Datasheet
Description
Dubox ®, Dubox ® , Board To Board Connector, Receptacle, Vertical, Through Hole, Double Row, Top Entry, 16 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 68683-308
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dubox ® - 68683-308 - Amphenol Communications Solutions
Nashua, NH, United States
Dubox ®
68683-308
Dubox ® 68683-308
Dubox ®, Dubox ® , Board To Board Connector, Receptacle, Vertical, Through Hole, Double Row, Top Entry, 16 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 68683-308

Dubox ®, Dubox ® , Board To Board Connector, Receptacle, Vertical, Through Hole, Double Row, Top Entry, 16 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 68683-308

Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - 609-6376-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
609-6376-ND
Headers, Receptacles, Female Sockets 609-6376-ND
"16 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

"16 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

Buy Now Datasheet
Board-Board Connector Receptacle, 16 Position, 2Row; Connector Systems Amphenol Communications Solutions - 95F6680 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Receptacle, 16 Position, 2Row; Connector Systems Amphenol Communications Solutions
95F6680
Board-Board Connector Receptacle, 16 Position, 2Row; Connector Systems Amphenol Communications Solutions 95F6680
BOARD-BOARD CONNECTOR RECEPTACLE, 16 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Through Hole Mount; Product Range:FCI 68683 Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR RECEPTACLE, 16 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Through Hole Mount; Product Range:FCI 68683 Series RoHS Compliant: Yes

Supplier's Site
Connector Receptacle 16 Position 0.100
Hong Kong, China
Connector Receptacle 16 Position 0.100" (2.54mm) Gold Through Hole
44-68683-308
Connector Receptacle 16 Position 0.100" (2.54mm) Gold Through Hole 44-68683-308
Connector Receptacle 16 Position 0.100" (2.54mm) Gold Through Hole

Connector Receptacle 16 Position 0.100" (2.54mm) Gold Through Hole

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 68683-308 609-6376-ND 95F6680 44-68683-308
Product Name Dubox ® Headers, Receptacles, Female Sockets Board-Board Connector Receptacle, 16 Position, 2Row; Connector Systems Amphenol Communications Solutions Connector Receptacle 16 Position 0.100" (2.54mm) Gold Through Hole
Connector Type Board to Board Connector Header Connector; Receptacle Board to Board Connector
Voltage Rating 1000 volts 1000 volts
Current Rating 2.0 to 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28503-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
4 suppliers
D-Sub Connector Assemblies - 2262-A50018-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
PCB Connectors - NCN-ML4G-T - kTB Solutions
Specs
Connector Type Type N; N Male
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
Quick Connects, Quick Disconnect Connectors - 36-1222-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers