Dubox ®, Dubox ® , Board To Board Connector, Receptacle, Vertical, Through Hole, Double Row, Top Entry, 14 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 68683-307LF
"14 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
DX CARD CONNECTOR
CONN RCPT 14POS 0.1 GOLD PCB
CONN RCPT 14POS .100" DBL GOLD
BOARD TO BOARD, RECEPTACLE, 14 POSITION, 2ROW; Connector Systems:Board-to-Boa
| Amphenol Communications Solutions | DigiKey | PEI-Genesis | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 68683-307LF | 609-3574-ND | Amphenol FCI Asia 68683-307LF | 68683-307LF | 44-68683-307LF | 72K3189 |
| Product Name | Dubox ® | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | CONN RCPT 14POS .100" DBL GOLD | Board To Board, Receptacle, 14 Position, 2Row; Connector Systems Amphenol Communications Solutions | |
| Connector Type | Board to Board Connector | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector | ||
| Voltage Rating | 1000 volts | 1000 volts | 1000 volts | 1000 volts | ||
| Current Rating | 2.0 to 3.0 amps | 3.0 amps | ||||
| Mounting | Through Hole | Through Hole | Through Hole | Through Hole Mount | ||
| Number of Contacts | 14 # |