Amphenol Corporation Dubox ® 68683-304LF

Description
Dubox ®, Dubox ® , Board To Board Connector, Receptacle, Vertical, Through Hole, Double Row, Top Entry, 8 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 68683-304LF
Request a Quote Datasheet
Description
Dubox ®, Dubox ® , Board To Board Connector, Receptacle, Vertical, Through Hole, Double Row, Top Entry, 8 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 68683-304LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dubox ® - 68683-304LF - Amphenol Communications Solutions
Nashua, NH, United States
Dubox ®
68683-304LF
Dubox ® 68683-304LF
Dubox ®, Dubox ® , Board To Board Connector, Receptacle, Vertical, Through Hole, Double Row, Top Entry, 8 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 68683-304LF

Dubox ®, Dubox ® , Board To Board Connector, Receptacle, Vertical, Through Hole, Double Row, Top Entry, 8 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 68683-304LF

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 68683-304LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
68683-304LF
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 68683-304LF
CONN RCPT 8POS 0.1 GOLD PCB

CONN RCPT 8POS 0.1 GOLD PCB

Supplier's Site
Board To Board, Receptacle, 8 Position, 2Row; Connector Systems Amphenol Communications Solutions - 72K3187 - Newark, An Avnet Company
Chicago, IL, United States
Board To Board, Receptacle, 8 Position, 2Row; Connector Systems Amphenol Communications Solutions
72K3187
Board To Board, Receptacle, 8 Position, 2Row; Connector Systems Amphenol Communications Solutions 72K3187
BOARD TO BOARD, RECEPTACLE, 8 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:FCI 68683 Series RoHS Compliant: Yes

BOARD TO BOARD, RECEPTACLE, 8 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:FCI 68683 Series RoHS Compliant: Yes

Supplier's Site
68683-304Lf-Dubox Recpt Vert Rohs Compliant Amphenol Communications Solutions - 38AH4655 - Newark, An Avnet Company
Chicago, IL, United States
68683-304Lf-Dubox Recpt Vert Rohs Compliant Amphenol Communications Solutions
38AH4655
68683-304Lf-Dubox Recpt Vert Rohs Compliant Amphenol Communications Solutions 38AH4655
68683-304LF-DUBOX RECPT VERT ROHS COMPLIANT: YES

68683-304LF-DUBOX RECPT VERT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 68683-304LF 68683-304LF 72K3187 38AH4655
Product Name Dubox ® Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Board To Board, Receptacle, 8 Position, 2Row; Connector Systems Amphenol Communications Solutions 68683-304Lf-Dubox Recpt Vert Rohs Compliant Amphenol Communications Solutions
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Voltage Rating 1000 volts 1000 volts
Current Rating 2.0 to 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7374 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details