Dubox ®, Dubox ® , Board To Board Connector, Receptacle, Vertical, Through Hole, Double Row, Top Entry, 40 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 68683-220LF
"40 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
68683-220LF-DUBOX RECPT VERT ROHS COMPLIANT: YES
CONNECTOR, RCPT, 40POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
CONN RCPT 40POS 0.1 GOLD PCB
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 68683-220LF | 68683-220LF-ND | 80AH0640 | 62K6922 | 68683-220LF |
| Product Name | Dubox ® | Headers, Receptacles, Female Sockets | 68683-220Lf-Dubox Recpt Vert Rohs Compliant Amphenol | Connector, Rcpt, 40Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Board to Board Connector | Header Connector; Receptacle | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Voltage Rating | 1000 volts | 1000 volts | 1000 volts | ||
| Current Rating | 2.0 to 3.0 amps | ||||
| Mounting | Through Hole | Through Hole Straight | Through Hole |