Dubox ®, Dubox ® , Board To Board Connector, Receptacle, Vertical, Through Hole, Double Row, Top Entry, 26 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 68683-213LF
"26 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
CONN RCPT 26POS 0.1 GOLD PCB
DUBOX TH REC 2X13-68683-213LF / Tube RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 68683-213LF | 609-68683-213LF-ND | 68683-213LF | 62K6915 |
| Product Name | Dubox ® | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Dubox Th Rec 2X13-68683-213Lf / Tube Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Voltage Rating | 1000 volts | 1000 volts | 1000 volts | |
| Current Rating | 2.0 to 3.0 amps | |||
| Mounting | Through Hole | Through Hole |