Amphenol Communications Solutions Dubox ® 68402-402WLF

Description
Dubox ®, Dubox, Board to board connector, PCB Mounted Receptacle, Surface Mount, Dual Entry, Single Row, 02 Position, 2.54mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of DUBOX™, part number 68402-402WLF.
Request a Quote Datasheet
Description
Dubox ®, Dubox, Board to board connector, PCB Mounted Receptacle, Surface Mount, Dual Entry, Single Row, 02 Position, 2.54mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of DUBOX™, part number 68402-402WLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dubox ® - 68402-402WLF - Amphenol Communications Solutions
Nashua, NH, United States
Dubox ®, Dubox, Board to board connector, PCB Mounted Receptacle, Surface Mount, Dual Entry, Single Row, 02 Position, 2.54mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of DUBOX™, part number 68402-402WLF.

Dubox ®, Dubox, Board to board connector, PCB Mounted Receptacle, Surface Mount, Dual Entry, Single Row, 02 Position, 2.54mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of DUBOX™, part number 68402-402WLF.

Supplier's Site Datasheet
Singapore, Singapore
Dual SMD Electronic Connector
2027-68402-402WLF
Dual SMD Electronic Connector 2027-68402-402WLF
Dubox, Board to board connector, PCB Mounted Receptacle, Surface Mount, Dual Entry, Single Row, 02 Position, 2.54mm (0.100in) Pitch Product overview: 68402-402WLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-68402-402WLF can be used for catalog matching and distributor lookup.

Dubox, Board to board connector, PCB Mounted Receptacle, Surface Mount, Dual Entry, Single Row, 02 Position, 2.54mm (0.100in) Pitch Product overview: 68402-402WLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-68402-402WLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 68402-402WLF - 856963-68402-402WLF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 68402-402WLF
856963-68402-402WLF
Rectangular Connectors - 68402-402WLF 856963-68402-402WLF
Manufacturer: AMPHENOL Win Source Part Number: 856963-68402-402WLF Series: Dubox™ Features: Position Connector Package: Reel - TR Family Name: 68402 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8536.69.4040

Manufacturer: AMPHENOL
Win Source Part Number: 856963-68402-402WLF
Series: Dubox™
Features: Position Connector
Package: Reel - TR
Family Name: 68402
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8536.69.4040

Buy Now Datasheet
68402-402Wlf-Dubox Sr Smt Rec 1X2 / Reel Rohs Compliant Amphenol Communications Solutions - 51Y8179 - Newark, An Avnet Company
Chicago, IL, United States
68402-402Wlf-Dubox Sr Smt Rec 1X2 / Reel Rohs Compliant Amphenol Communications Solutions
51Y8179
68402-402Wlf-Dubox Sr Smt Rec 1X2 / Reel Rohs Compliant Amphenol Communications Solutions 51Y8179
68402-402WLF-DUBOX SR SMT REC 1X2 / Reel RoHS Compliant: Yes

68402-402WLF-DUBOX SR SMT REC 1X2 / Reel RoHS Compliant: Yes

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 68402-402WLF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
68402-402WLF
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 68402-402WLF
CONN RCPT 2POS 0.1 TIN SMD

CONN RCPT 2POS 0.1 TIN SMD

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 68402-402WLF 2027-68402-402WLF 856963-68402-402WLF 51Y8179 68402-402WLF
Product Name Dubox ® Dual SMD Electronic Connector Rectangular Connectors - 68402-402WLF 68402-402Wlf-Dubox Sr Smt Rec 1X2 / Reel Rohs Compliant Amphenol Communications Solutions Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector; PC Card Connector Rectangular Connectors, Heavy Duty Board to Board Connector; Rectangular Connectors, Heavy Duty
Voltage Rating 1000 volts 1000 volts
Current Rating 2.0 to 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 IP6X - NDHR5A4A50A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector; Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details
3 suppliers
BergStik ® - 10112620-142LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Press-Fit
Voltage Rating 1500 volts
View Details
2 suppliers
Bergstak ® - 10069524-162502LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Voltage Rating 100 volts
Current Rating 0.8 amps
View Details
2 suppliers
Bergstak ® - 10069524-202402LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Voltage Rating 100 volts
Current Rating 0.8 amps
View Details
2 suppliers