RF/COAXIAL, BNC PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:Belden 9259; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes
3-Piece Straight Crimp Plug BNC Connectors, 50 Ohms Impedance, TFE Insulation
Recognized under the component program of UL, Inc. Male contacts. **Weather-proof only when used in combination with other Amphenol BNC connectors. 50 ohm impedance. TFE insulation, except † rexolite insulation.
For applications such as antennas, automotive, base stations, cable assemblies, cable modems, components, computers⁄LANs instrumentation, oscilloscopes, medical equipment mil-aero, radios, satcom, surge, protection and telecom.
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Coaxial Connectors | Electrical Connectors |
| Product Number | 50F2443 | 70142990 |
| Product Name | Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf | connector,rf coaxial,bnc straight plug,crimp-crimp,for belden 9259 cable,50 ohm |
| Connector Type | BNC | |
| Gender | Male / Plug | Male / Plug |
| Geometry | Straight; Straight Plug | Straight |
| Termination | Crimp | Crimp |