Amphenol Corporation Dubox ® 68046-613LF

Description
Dubox ®, Dubox ® , Board to Board connector, PCB Mounted Receptacle, Vertical, Surface Mount, Dual Entry, Double Row, 26 position, 2.54mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 68046-613LF
Request a Quote Datasheet
Description
Dubox ®, Dubox ® , Board to Board connector, PCB Mounted Receptacle, Vertical, Surface Mount, Dual Entry, Double Row, 26 position, 2.54mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 68046-613LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dubox ® - 68046-613LF - Amphenol Communications Solutions
Nashua, NH, United States
Dubox ®
68046-613LF
Dubox ® 68046-613LF
Dubox ®, Dubox ® , Board to Board connector, PCB Mounted Receptacle, Vertical, Surface Mount, Dual Entry, Double Row, 26 position, 2.54mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 68046-613LF

Dubox ®, Dubox ® , Board to Board connector, PCB Mounted Receptacle, Vertical, Surface Mount, Dual Entry, Double Row, 26 position, 2.54mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 68046-613LF

Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - 609-5952-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
609-5952-ND
Headers, Receptacles, Female Sockets 609-5952-ND
"26 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold or Gold, GXT™"

"26 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold or Gold, GXT™"

Buy Now Datasheet
Connector, Rcpt, 26Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions - 51Y8171 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 26Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
51Y8171
Connector, Rcpt, 26Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions 51Y8171
CONNECTOR, RCPT, 26POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Connector Mounting:Surface Mount Straight; Product Range:Dubox Series RoHS Compliant: Yes

CONNECTOR, RCPT, 26POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Connector Mounting:Surface Mount Straight; Product Range:Dubox Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
68046-613LF
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 68046-613LF
CONN RCPT

CONN RCPT

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 68046-613LF 609-5952-ND 51Y8171 68046-613LF
Product Name Dubox ® Headers, Receptacles, Female Sockets Connector, Rcpt, 26Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector; PC Card Connector Header Connector; Receptacle Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Surface Mount Surface Mount Straight Surface Mount
Voltage Rating 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency Mini-Lock Connectors - SMPM Series - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Military Connector
Mounting Male Straight PCB Mount
Frequency 110.000 GHz
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51766-10201200A0LF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 12 #
View Details
3 suppliers
Eurocard Connectors - 384265-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers
Coaxial Connectors - 1121221 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details