Amphenol Communications Solutions Dubox ® 68046-318P

Description
Dubox ®, Dubox ® , Board to Board connector, PCB Mounted Receptacle, Vertical, Surface Mount, Dual Entry, Double Row, 36 position, 2.54mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 68046-318P
Request a Quote Datasheet
Description
Dubox ®, Dubox ® , Board to Board connector, PCB Mounted Receptacle, Vertical, Surface Mount, Dual Entry, Double Row, 36 position, 2.54mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 68046-318P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dubox ® - 68046-318P - Amphenol Communications Solutions
Nashua, NH, United States
Dubox ®
68046-318P
Dubox ® 68046-318P
Dubox ®, Dubox ® , Board to Board connector, PCB Mounted Receptacle, Vertical, Surface Mount, Dual Entry, Double Row, 36 position, 2.54mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 68046-318P

Dubox ®, Dubox ® , Board to Board connector, PCB Mounted Receptacle, Vertical, Surface Mount, Dual Entry, Double Row, 36 position, 2.54mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 68046-318P

Supplier's Site Datasheet
SMD Electronic Connector - 315-68046-318P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Electronic Connector
315-68046-318P
SMD Electronic Connector 315-68046-318P
CONN RCPT 36POS 0.1 GOLD SMD Product overview: 68046-318P from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-68046-318P can be used for catalog matching and distributor lookup.

CONN RCPT 36POS 0.1 GOLD SMD Product overview: 68046-318P from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-68046-318P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1180898-68046-318P - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1180898-68046-318P
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1180898-68046-318P
Win Source Part Number: 1180898-68046-318P Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: Dubox™ Number of Positions: 36 Features: Pick and Place Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tape & Reel (TR) Contact Material: Phosphor Bronze Voltage Rating: 1000V Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial, Telecommunications Standard Package: 375 Mounting: SMD (SMT) Insulation Material: Polyphenylene Sulfide (PPS), Glass Filled Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold or Gold, GXT™ Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0µin (2.54µm) Insulation Color: Black Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.310" (7.87mm) Contact Shape: Square Temperature Range - Operating: -65°C ~ 125°C Alternative Parts (Cross-Reference): 68046318P; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Base Product Number: 68046 RoHS Status: RoHS non-compliant

Win Source Part Number: 1180898-68046-318P
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Series: Dubox™
Number of Positions: 36
Features: Pick and Place
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tape & Reel (TR)
Contact Material: Phosphor Bronze
Voltage Rating: 1000V
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Industrial, Telecommunications
Standard Package: 375
Mounting: SMD (SMT)
Insulation Material: Polyphenylene Sulfide (PPS), Glass Filled
Style: Board to Board
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold or Gold, GXT™
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100.0µin (2.54µm)
Insulation Color: Black
Row Spacing - Mating: 0.100" (2.54mm)
Insulation Height: 0.310" (7.87mm)
Contact Shape: Square
Temperature Range - Operating: -65°C ~ 125°C
Alternative Parts (Cross-Reference): 68046318P;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Base Product Number: 68046
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 68046-318P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
68046-318P
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 68046-318P
CONN RCPT 36POS 0.1 GOLD SMD

CONN RCPT 36POS 0.1 GOLD SMD

Supplier's Site
68046-318P-Dubox Recept Vert / Tap/rl Amphenol Communications Solutions - 51Y8164 - Newark, An Avnet Company
Chicago, IL, United States
68046-318P-Dubox Recept Vert / Tap/rl Amphenol Communications Solutions
51Y8164
68046-318P-Dubox Recept Vert / Tap/rl Amphenol Communications Solutions 51Y8164
68046-318P-DUBOX RECEPT VERT / Tap/Rl

68046-318P-DUBOX RECEPT VERT / Tap/Rl

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 68046-318P 315-68046-318P 1180898-68046-318P 68046-318P 51Y8164
Product Name Dubox ® SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 68046-318P-Dubox Recept Vert / Tap/rl Amphenol Communications Solutions
Connector Type Board to Board Connector; PC Card Connector Automotive Connector; Rectangular Connectors, Heavy Duty Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products