Amphenol Corporation BERGSTIK STR 68031-336

Description
BERGSTIK STR, 68031-336-BERG II 100CC SR, Amphenol is one of the leading manufacturers of BERGSTIK STRContact us today for more details of BERGSTIK STR,part number 68031336
Request a Quote Datasheet
Description
BERGSTIK STR, 68031-336-BERG II 100CC SR, Amphenol is one of the leading manufacturers of BERGSTIK STRContact us today for more details of BERGSTIK STR,part number 68031336
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BERGSTIK STR - 68031-336 - Amphenol Communications Solutions
Nashua, NH, United States
BERGSTIK STR
68031-336
BERGSTIK STR 68031-336
BERGSTIK STR, 68031-336-BERG II 100CC SR, Amphenol is one of the leading manufacturers of BERGSTIK STRContact us today for more details of BERGSTIK STR,part number 68031336

BERGSTIK STR, 68031-336-BERG II 100CC SR, Amphenol is one of the leading manufacturers of BERGSTIK STRContact us today for more details of BERGSTIK STR,part number 68031336

Supplier's Site Datasheet
Headers, Male Pins - 68031-336-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
68031-336-ND
Headers, Male Pins 68031-336-ND
"Connector Header Through Hole 36 position 0.100"" (2.54mm)"

"Connector Header Through Hole 36 position 0.100"" (2.54mm)"

Buy Now Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 68031-336 68031-336-ND
Product Name BERGSTIK STR Headers, Male Pins
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50020-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51416-002PGSALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
PCB Connectors - NCK-FL2G-P - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details