Amphenol Corporation Rectangular Connectors - 68022-220HLF 68022-220HLF

Description
Manufacturer: AMPHENOL Win Source Part Number: 907737-68022-220HLF Series: BERGSTIK® II Features: Connector Header Through Hole, Right Angle 20 position 0.100" (2.54mm) Package: Bulk Mounting: Through Hole, Right Angle Part Status: Obsolete Family Name: 68022 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: AMPHENOL Win Source Part Number: 907737-68022-220HLF Series: BERGSTIK® II Features: Connector Header Through Hole, Right Angle 20 position 0.100" (2.54mm) Package: Bulk Mounting: Through Hole, Right Angle Part Status: Obsolete Family Name: 68022 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 68022-220HLF - 907737-68022-220HLF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 68022-220HLF
907737-68022-220HLF
Rectangular Connectors - 68022-220HLF 907737-68022-220HLF
Manufacturer: AMPHENOL Win Source Part Number: 907737-68022-220HLF Series: BERGSTIK® II Features: Connector Header Through Hole, Right Angle 20 position 0.100" (2.54mm) Package: Bulk Mounting: Through Hole, Right Angle Part Status: Obsolete Family Name: 68022 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040

Manufacturer: AMPHENOL
Win Source Part Number: 907737-68022-220HLF
Series: BERGSTIK® II
Features: Connector Header Through Hole, Right Angle 20 position 0.100" (2.54mm)
Package: Bulk
Mounting: Through Hole, Right Angle
Part Status: Obsolete
Family Name: 68022
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-68022-220HLF
Electronic Connector 340-68022-220HLF
Headers & Wire Housings 68022-220HLF-B/S II DR RA Product overview: 68022-220HLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-68022-220HLF can be used for catalog matching and distributor lookup.

Headers & Wire Housings 68022-220HLF-B/S II DR RA Product overview: 68022-220HLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-68022-220HLF can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 907737-68022-220HLF 340-68022-220HLF
Product Name Rectangular Connectors - 68022-220HLF Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

2mm Future Bus Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
Insulated & Metal Phone Plug - 883 - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Solder Cup
View Details
D-Sub Connector Assemblies - 2262-A29051-015DKR-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Ribbon Cable Connectors - 100400-8 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers