BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right Angled Header, Through Hole, Double Row, 4 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68021-404HLF.
"Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)"
68021-404HLF-BERG II DR RIGHT ROHS COMPLIANT: YES
CONN, R/A HEADER, 4POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 68021-404HLF | 609-3351-ND | 38AH4631 | 20M2792 |
| Product Name | BergStik ® | Headers, Male Pins | 68021-404Hlf-Berg Ii Dr Right Rohs Compliant Amphenol Communications Solutions | Conn, R/a Header, 4Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | Board to Board Connector | |
| Geometry | Right Angle | |||
| Termination | Through Hole | Through Hole Right Angle | ||
| Voltage Rating | 1500 volts | 110 volts |