Amphenol Corporation BergStik ® 68021-210HLF

Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right Angled Header, Through Hole, Double Row, 10 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68021-210HLF.
Request a Quote Datasheet
Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right Angled Header, Through Hole, Double Row, 10 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68021-210HLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BergStik ® - 68021-210HLF - Amphenol Communications Solutions
Nashua, NH, United States
BergStik ®
68021-210HLF
BergStik ® 68021-210HLF
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right Angled Header, Through Hole, Double Row, 10 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68021-210HLF.

BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right Angled Header, Through Hole, Double Row, 10 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68021-210HLF.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 8-VFDFN Exposed Pad, 8-MLF® Connector Type: Receptacle Product Status: Last Time Buy Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Spring Lock Contact Length - Mating: 0.120" (3.05mm) Contact Length - Post: 0.102" (2.60mm) Insulation Height: 0.228" (5.80mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 8-VFDFN Exposed Pad, 8-MLF®
Connector Type: Receptacle
Product Status: Last Time Buy
Shrouding: Shrouded - 4 Wall
Termination: Solder
Fastening Type: Spring Lock
Contact Length - Mating: 0.120" (3.05mm)
Contact Length - Post: 0.102" (2.60mm)
Insulation Height: 0.228" (5.80mm)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2027-68021-210HLF
Electronic Connector 2027-68021-210HLF
Board Connector, 10 Contact(s), 2 Row(s), Male, Right Angle, Solder Terminal, LEAD FREE Product overview: 68021-210HLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-68021-210HLF can be used for catalog matching and distributor lookup.

Board Connector, 10 Contact(s), 2 Row(s), Male, Right Angle, Solder Terminal, LEAD FREE Product overview: 68021-210HLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-68021-210HLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - 609-3410-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-3410-ND
Headers, Male Pins 609-3410-ND
"Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)"

Buy Now Datasheet
Board To Board, Header, 10 Position, 2Row; Connector Systems Amphenol Communications Solutions - 20M2761 - Newark, An Avnet Company
Chicago, IL, United States
Board To Board, Header, 10 Position, 2Row; Connector Systems Amphenol Communications Solutions
20M2761
Board To Board, Header, 10 Position, 2Row; Connector Systems Amphenol Communications Solutions 20M2761
BOARD TO BOARD, HEADER, 10 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:FCI BergStik II 68021 Series RoHS Compliant: Yes

BOARD TO BOARD, HEADER, 10 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:FCI BergStik II 68021 Series RoHS Compliant: Yes

Supplier's Site Datasheet
68021-210Hlf-B/s I Dr Ra Rohs Compliant Amphenol Communications Solutions - 38AH4628 - Newark, An Avnet Company
Chicago, IL, United States
68021-210Hlf-B/s I Dr Ra Rohs Compliant Amphenol Communications Solutions
38AH4628
68021-210Hlf-B/s I Dr Ra Rohs Compliant Amphenol Communications Solutions 38AH4628
68021-210HLF-B/S I DR RA ROHS COMPLIANT: YES

68021-210HLF-B/S I DR RA ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 68021-210HLF 2027-68021-210HLF 609-3410-ND 20M2761 38AH4628
Product Name BergStik ® Connectors,Interconnects Electronic Connector Headers, Male Pins Board To Board, Header, 10 Position, 2Row; Connector Systems Amphenol Communications Solutions 68021-210Hlf-B/s I Dr Ra Rohs Compliant Amphenol Communications Solutions
Connector Type Board to Board Connector; Wire to Board Connector Header Connector; Header Board to Board Connector
Geometry Right Angle
Termination Through Hole Solder Through Hole
Voltage Rating 1500 volts 110 volts
Unlock Full Specs
to access all available technical data