Amphenol Corporation BergStik ® 68021-172HLF

Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right Angled Header, Through Hole, Double Row, 72 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68021-172HLF.
Request a Quote Datasheet
Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right Angled Header, Through Hole, Double Row, 72 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68021-172HLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BergStik ® - 68021-172HLF - Amphenol Communications Solutions
Nashua, NH, United States
BergStik ®
68021-172HLF
BergStik ® 68021-172HLF
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right Angled Header, Through Hole, Double Row, 72 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68021-172HLF.

BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right Angled Header, Through Hole, Double Row, 72 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68021-172HLF.

Supplier's Site Datasheet
Connectors Miscellaneous - 68021-172HLF - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
68021-172HLF
Connectors Miscellaneous 68021-172HLF
B/S II

B/S II

Buy Now
Headers, Male Pins - 609-2228-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-2228-ND
Headers, Male Pins 609-2228-ND
"Connector Header Through Hole, Right Angle 72 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 72 position 0.100"" (2.54mm)"

Buy Now Datasheet
Board To Board, Header, 72 Position, 2Row; Connector Systems Amphenol Communications Solutions - 06M1785 - Newark, An Avnet Company
Chicago, IL, United States
Board To Board, Header, 72 Position, 2Row; Connector Systems Amphenol Communications Solutions
06M1785
Board To Board, Header, 72 Position, 2Row; Connector Systems Amphenol Communications Solutions 06M1785
BOARD TO BOARD, HEADER, 72 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Contact Termination Type:Through Hole; Product Range:FCI BergStik II 68021 Series RoHS Compliant: Yes

BOARD TO BOARD, HEADER, 72 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Contact Termination Type:Through Hole; Product Range:FCI BergStik II 68021 Series RoHS Compliant: Yes

Supplier's Site
68021-172Hlf-B/s Ii / Amphenol Fci Amphenol Communications Solutions - 39AJ4536 - Newark, An Avnet Company
Chicago, IL, United States
68021-172Hlf-B/s Ii / Amphenol Fci Amphenol Communications Solutions
39AJ4536
68021-172Hlf-B/s Ii / Amphenol Fci Amphenol Communications Solutions 39AJ4536
68021-172HLF-B/S II / AMPHENOL FCI

68021-172HLF-B/S II / AMPHENOL FCI

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 68021-172HLF 68021-172HLF 609-2228-ND 06M1785 39AJ4536
Product Name BergStik ® Connectors Miscellaneous Headers, Male Pins Board To Board, Header, 72 Position, 2Row; Connector Systems Amphenol Communications Solutions 68021-172Hlf-B/s Ii / Amphenol Fci Amphenol Communications Solutions
Connector Type Board to Board Connector; Wire to Board Connector Header Connector; Header Board to Board Connector
Geometry Right Angle
Termination Through Hole Through Hole
Voltage Rating 1500 volts 110 volts
Unlock Full Specs
to access all available technical data