BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right Angled Header, Through Hole, Double Row, 10 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68021-110HLF.
"Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)"
BOARD TO BOARD, HEADER, 10 POSITION, 2ROW; Connector Systems:Board-to-Boa
68021-110HLF-B/S II DR RA ROHS COMPLIANT: YES
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 68021-110HLF | 609-3409-ND | 06M1784 | 38AH4623 |
| Product Name | BergStik ® | Headers, Male Pins | Board To Board, Header, 10 Position, 2Row; Connector Systems Amphenol Communications Solutions | 68021-110Hlf-B/s Ii Dr Ra Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | Board to Board Connector | |
| Geometry | Right Angle | |||
| Termination | Through Hole | Through Hole | ||
| Voltage Rating | 1500 volts | 110 volts |