BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right angled Header, Through Hole, Double Row, 6 Positions, 2.54mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68020-606H.
"Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)"
68020-606H-B/S II / Bag
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 68020-606H | 68020-606H-ND | 51Y8088 |
| Product Name | BergStik ® | Headers, Male Pins | 68020-606H-B/s Ii / Bag Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | |
| Geometry | Right Angle | ||
| Termination | Through Hole | ||
| Voltage Rating | 1500 volts |