Amphenol Corporation BergStik ® 68020-110HLF

Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right angled Header, Through Hole, Double Row, 10 Positions, 2.54mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68020-110HLF.
Request a Quote Datasheet
Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right angled Header, Through Hole, Double Row, 10 Positions, 2.54mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68020-110HLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BergStik ® - 68020-110HLF - Amphenol Communications Solutions
Nashua, NH, United States
BergStik ®
68020-110HLF
BergStik ® 68020-110HLF
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right angled Header, Through Hole, Double Row, 10 Positions, 2.54mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68020-110HLF.

BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right angled Header, Through Hole, Double Row, 10 Positions, 2.54mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68020-110HLF.

Supplier's Site Datasheet
Singapore
3A 1.5kV Electronic Connector
2027-68020-110HLF
3A 1.5kV Electronic Connector 2027-68020-110HLF
10 Pos 2.54mm RA Unshrouded Header, Gold, 3A, 1.5kV Product overview: 68020-110HLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 1.5kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 1.5kV, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-68020-110HLF can be used for catalog matching and distributor lookup.

10 Pos 2.54mm RA Unshrouded Header, Gold, 3A, 1.5kV Product overview: 68020-110HLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 1.5kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 1.5kV, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-68020-110HLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - 68020-110HLF-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
68020-110HLF-ND
Headers, Male Pins 68020-110HLF-ND
"Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)"

Buy Now Datasheet
Conn, R/a Header, 10Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions - 20M2627 - Newark, An Avnet Company
Chicago, IL, United States
Conn, R/a Header, 10Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
20M2627
Conn, R/a Header, 10Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions 20M2627
CONN, R/A HEADER, 10POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:BERGSTIK II Series RoHS Compliant: Yes

CONN, R/A HEADER, 10POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:BERGSTIK II Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 68020-110HLF 2027-68020-110HLF 68020-110HLF-ND 20M2627
Product Name BergStik ® 3A 1.5kV Electronic Connector Headers, Male Pins Conn, R/a Header, 10Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
Connector Type Board to Board Connector; Wire to Board Connector Header Connector; Header Board to Board Connector
Geometry Right Angle
Termination Through Hole Solder Through Hole Right Angle
Voltage Rating 1500 volts 1500 volts
Unlock Full Specs
to access all available technical data