Amphenol Corporation BergStik ® 68020-104HLF

Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right angled Header, Through Hole, Double Row, 4 Positions, 2.54mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68020-104HLF.
Request a Quote Datasheet
Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right angled Header, Through Hole, Double Row, 4 Positions, 2.54mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68020-104HLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BergStik ® - 68020-104HLF - Amphenol Communications Solutions
Nashua, NH, United States
BergStik ®
68020-104HLF
BergStik ® 68020-104HLF
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right angled Header, Through Hole, Double Row, 4 Positions, 2.54mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68020-104HLF.

BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right angled Header, Through Hole, Double Row, 4 Positions, 2.54mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68020-104HLF.

Supplier's Site Datasheet
Headers, Male Pins - 609-68020-104HLF-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-68020-104HLF-ND
Headers, Male Pins 609-68020-104HLF-ND
"Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)"

Buy Now Datasheet
Conn, R/a Header, 4Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions - 20M2624 - Newark, An Avnet Company
Chicago, IL, United States
Conn, R/a Header, 4Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
20M2624
Conn, R/a Header, 4Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions 20M2624
CONN, R/A HEADER, 4POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:BERGSTIK II Series RoHS Compliant: Yes

CONN, R/A HEADER, 4POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:BERGSTIK II Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 68020-104HLF 609-68020-104HLF-ND 20M2624
Product Name BergStik ® Headers, Male Pins Conn, R/a Header, 4Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
Connector Type Board to Board Connector; Wire to Board Connector Header Connector; Header Board to Board Connector
Geometry Right Angle
Termination Through Hole Through Hole Right Angle
Voltage Rating 1500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Micro PSM Series Strip Connectors - Dual Row Offset Horizontal Thru-Hole - Type H2 -  - Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Military Connector; Wire to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NCV-ML2G-S-02 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Male
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details
2 Piece Board to Board Connectors - 0.8mm Pitch Series - Rego Electronics Inc.
Specs
Category Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details