Amphenol Corporation BergStik ® 68016-636H

Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right Angle Header, Through Hole, Single Row, 36 Positions, 2.54 mm (0.100) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68016-636H.
Request a Quote Datasheet
Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right Angle Header, Through Hole, Single Row, 36 Positions, 2.54 mm (0.100) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68016-636H.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BergStik ® - 68016-636H - Amphenol Communications Solutions
Nashua, NH, United States
BergStik ®
68016-636H
BergStik ® 68016-636H
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right Angle Header, Through Hole, Single Row, 36 Positions, 2.54 mm (0.100) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68016-636H.

BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right Angle Header, Through Hole, Single Row, 36 Positions, 2.54 mm (0.100) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68016-636H.

Supplier's Site Datasheet
Headers, Male Pins - 68016-636H-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
68016-636H-ND
Headers, Male Pins 68016-636H-ND
"Connector Header Through Hole, Right Angle 36 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 36 position 0.100"" (2.54mm)"

Buy Now Datasheet
Connectors Miscellaneous - 68016-636H - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
68016-636H
Connectors Miscellaneous 68016-636H
BS II SR RA

BS II SR RA

Buy Now
Header Connector,pcb Mount,recept,36 Contacts,pin,0.1 Pitch,r Angle Pc Tail Terminal Amphenol Communications Solutions - 32B1701 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,recept,36 Contacts,pin,0.1 Pitch,r Angle Pc Tail Terminal Amphenol Communications Solutions
32B1701
Header Connector,pcb Mount,recept,36 Contacts,pin,0.1 Pitch,r Angle Pc Tail Terminal Amphenol Communications Solutions 32B1701
Header Connector,PCB Mount,RECEPT,36 Contacts,PIN,0.1 Pitch,R ANGLE PC TAIL Terminal

Header Connector,PCB Mount,RECEPT,36 Contacts,PIN,0.1 Pitch,R ANGLE PC TAIL Terminal

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 68016-636H 68016-636H-ND 68016-636H 32B1701
Product Name BergStik ® Headers, Male Pins Connectors Miscellaneous Header Connector,pcb Mount,recept,36 Contacts,pin,0.1 Pitch,r Angle Pc Tail Terminal Amphenol Communications Solutions
Connector Type Board to Board Connector; Wire to Board Connector Header Connector; Header
Geometry Right Angle
Termination Through Hole
Voltage Rating 1500 volts
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 5 POSITIONS VERTICAL - 80203-508V5L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Turret Connectors - 36-1503-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
Headers, Male Pins - 1-103635-7-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
3 suppliers
PCB Connectors - NC2-ML2G-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details