BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right Angle Header, Through Hole, Single Row, 36 Positions, 2.54 mm (0.100) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68016-436HLF.
"Connector Header Through Hole, Right Angle 36 position 0.100"" (2.54mm)"
CONN HEADER 36POS .100 R/A TIN
BOARD-BOARD CONNECTOR, HEADER, 36 POSITION, 1ROW; Connector Systems:Board-to-Boa
| Amphenol Communications Solutions | Heilind Electronics, Inc. | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 68016-436HLF | 68016-436HLF | 609-2227-ND | 44-68016-436HLF | 75K3906 |
| Product Name | BergStik ® | Connectors Unreviewed | Headers, Male Pins | CONN HEADER 36POS .100 R/A TIN | Board-Board Connector, Header, 36 Position, 1Row; Connector Systems Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | Board to Board Connector | ||
| Geometry | Right Angle | Right Angle; Right Angle | |||
| Termination | Through Hole | Solder | Through Hole | ||
| Voltage Rating | 1500 volts | 1500 volts |