Amphenol Corporation BergStik ® 68016-410HLF

Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right Angle Header, Through Hole, Single Row, 10 Positions, 2.54 mm (0.100) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68016-410HLF.
Request a Quote Datasheet
Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right Angle Header, Through Hole, Single Row, 10 Positions, 2.54 mm (0.100) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68016-410HLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BergStik ® - 68016-410HLF - Amphenol Communications Solutions
Nashua, NH, United States
BergStik ®
68016-410HLF
BergStik ® 68016-410HLF
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right Angle Header, Through Hole, Single Row, 10 Positions, 2.54 mm (0.100) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68016-410HLF.

BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right Angle Header, Through Hole, Single Row, 10 Positions, 2.54 mm (0.100) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68016-410HLF.

Supplier's Site Datasheet
 - Amphenol FCI Asia 68016-410HLF - PEI-Genesis
Philadelphia, PA, United States
BERGSTIK R/A

BERGSTIK R/A

Buy Now
Headers, Male Pins - 609-3329-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-3329-ND
Headers, Male Pins 609-3329-ND
"Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)"

Buy Now Datasheet
Btb Conn, Header, 10Pos, 1Rows, 2.54Mm; Connector Systems Amphenol Communications Solutions - 28AH8850 - Newark, An Avnet Company
Chicago, IL, United States
Btb Conn, Header, 10Pos, 1Rows, 2.54Mm; Connector Systems Amphenol Communications Solutions
28AH8850
Btb Conn, Header, 10Pos, 1Rows, 2.54Mm; Connector Systems Amphenol Communications Solutions 28AH8850
BTB CONN, HEADER, 10POS, 1ROWS, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:FCI BergStik 68016 Series RoHS Compliant: Yes

BTB CONN, HEADER, 10POS, 1ROWS, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:FCI BergStik 68016 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 68016-410HLF Amphenol FCI Asia 68016-410HLF 609-3329-ND 28AH8850
Product Name BergStik ® Headers, Male Pins Btb Conn, Header, 10Pos, 1Rows, 2.54Mm; Connector Systems Amphenol Communications Solutions
Connector Type Board to Board Connector; Wire to Board Connector Header Connector; Header Board to Board Connector
Geometry Right Angle
Termination Through Hole Through Hole
Voltage Rating 1500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Connector - 406-044147 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Press-Fit
View Details
2 suppliers
PCB Connectors - NCPL-MYB-M38 - kTB Solutions
Specs
Connector Type SMP; SMP Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
PwrBlade ® - 51915-041LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
ESATA 7P & ESATA/USB2.0 2 IN 1 Connectors -  - Rego Electronics Inc.
Specs
Category USB (optional feature)
Connector Type ESATA
Gender Female / Jack
View Details