BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right Angle Header, Through Hole, Single Row, 2 Positions, 2.54 mm (0.100) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68016-402HLF.
2 Pos 2.54mm RA Solder Header, Male Pin, 3A, 1.5kV Product overview: 68016-402HLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 1.5kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 1.5kV, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-68016-402HLF can be used for catalog matching and distributor lookup.
"Connector Header Through Hole, Right Angle 2 position 0.100"" (2.54mm)"
CONN, R/A HEADER, 2POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 68016-402HLF | 2027-68016-402HLF | 609-68016-402HLF-ND | 75K3902 |
| Product Name | BergStik ® | 3A 1.5kV Electronic Connector | Headers, Male Pins | Conn, R/a Header, 2Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | Board to Board Connector | |
| Geometry | Right Angle | |||
| Termination | Through Hole | Solder | Through Hole Right Angle | |
| Voltage Rating | 1500 volts | 1500 volts |