Amphenol Corporation BergStik ® 68016-210HLF

Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right Angle Header, Through Hole, Single Row, 10 Positions, 2.54 mm (0.100) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68016-210HLF.
Request a Quote Datasheet
Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right Angle Header, Through Hole, Single Row, 10 Positions, 2.54 mm (0.100) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68016-210HLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BergStik ® - 68016-210HLF - Amphenol Communications Solutions
Nashua, NH, United States
BergStik ®
68016-210HLF
BergStik ® 68016-210HLF
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right Angle Header, Through Hole, Single Row, 10 Positions, 2.54 mm (0.100) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68016-210HLF.

BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right Angle Header, Through Hole, Single Row, 10 Positions, 2.54 mm (0.100) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68016-210HLF.

Supplier's Site Datasheet
Headers, Male Pins - 609-3322-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-3322-ND
Headers, Male Pins 609-3322-ND
"Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)"

Buy Now Datasheet
CONN HEADER R/A 10POS 2.54MM - 44-68016-210HLF - Utmel Electronic Limited
Hong Kong, China
CONN HEADER R/A 10POS 2.54MM
44-68016-210HLF
CONN HEADER R/A 10POS 2.54MM 44-68016-210HLF
CONN HEADER R/A 10POS 2.54MM

CONN HEADER R/A 10POS 2.54MM

Supplier's Site
Conn, R/a Header, 10Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions - 20M2570 - Newark, An Avnet Company
Chicago, IL, United States
Conn, R/a Header, 10Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
20M2570
Conn, R/a Header, 10Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions 20M2570
CONN, R/A HEADER, 10POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:BERGSTIK II Series RoHS Compliant: Yes

CONN, R/A HEADER, 10POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:BERGSTIK II Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 68016-210HLF 609-3322-ND 44-68016-210HLF 20M2570
Product Name BergStik ® Headers, Male Pins CONN HEADER R/A 10POS 2.54MM Conn, R/a Header, 10Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
Connector Type Board to Board Connector; Wire to Board Connector Header Connector; Header Board to Board Connector
Geometry Right Angle
Termination Through Hole Solder Through Hole Right Angle
Voltage Rating 1500 volts 1500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - IEEE 1394 Connectors - Rego Electronics Inc.
Specs
Category Audio / Video; IEEE 1394 Connectors, FireWire
Connector Type Firewire - 6 Way
Gender Female / Jack
View Details
Turret Connectors - 36-1562-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Headers, Male Pins - A3206-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Voltage Rating 30 volts
View Details
2 suppliers
PCB Connectors - NCK-ML2G-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details