BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right Angle Header, Through Hole, Single Row, 6 Positions, 2.54 mm (0.100) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68016-206HLF.
"Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)"
BERGSTIK R/A
BTB CONN, HEADER, 6POS, 1ROWS, 2.54MM; Connector Systems:Board-to-Boa
| Amphenol Communications Solutions | DigiKey | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 68016-206HLF | 609-3320-ND | Amphenol FCI Asia 68016-206HLF | 28AH8847 |
| Product Name | BergStik ® | Headers, Male Pins | Btb Conn, Header, 6Pos, 1Rows, 2.54Mm; Connector Systems Amphenol Communications Solutions | |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | Board to Board Connector | |
| Geometry | Right Angle | |||
| Termination | Through Hole | Through Hole | ||
| Voltage Rating | 1500 volts |