BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right Angle Header, Through Hole, Single Row, 2 Positions, 2.54 mm (0.100) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68016-202HLF.
"Connector Header Through Hole, Right Angle 2 position 0.100"" (2.54mm)"
B/S II SR-68016-202HLF / Bag RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 68016-202HLF | 609-68016-202HLF-ND | 68016-202HLF | 20M2562 |
| Product Name | BergStik ® | Headers, Male Pins | Connectors | B/s Ii Sr-68016-202Hlf / Bag Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | ||
| Geometry | Right Angle | |||
| Termination | Through Hole | |||
| Voltage Rating | 1500 volts |