BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right Angle Header, Through Hole, Single Row, 10 Positions, 2.54 mm (0.100) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68016-110HLF.
"Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)"
BOARD TO BOARD, HEADER, 10 POSITION, 1ROW; Connector Systems:Board-to-Boa
68016-110HLF-B/S II SR RA ROHS COMPLIANT: YES
CONN HEADER 10POS .100 R/A 30AU
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 68016-110HLF | 609-3315-ND | 20M2535 | 80AH0626 | 44-68016-110HLF |
| Product Name | BergStik ® | Headers, Male Pins | Board To Board, Header, 10 Position, 1Row; Connector Systems Amphenol Communications Solutions | 68016-110Hlf-B/s Ii Sr Ra Rohs Compliant Amphenol | CONN HEADER 10POS .100 R/A 30AU |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | Board to Board Connector | ||
| Geometry | Right Angle | Right Angle; Right Angle | |||
| Termination | Through Hole | Through Hole | Solder | ||
| Voltage Rating | 1500 volts | 1500 volts |