Amphenol Corporation BergStik ® 68016-102HLF

Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right Angle Header, Through Hole, Single Row, 2 Positions, 2.54 mm (0.100) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68016-102HLF.
Request a Quote Datasheet
Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right Angle Header, Through Hole, Single Row, 2 Positions, 2.54 mm (0.100) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68016-102HLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BergStik ® - 68016-102HLF - Amphenol Communications Solutions
Nashua, NH, United States
BergStik ®
68016-102HLF
BergStik ® 68016-102HLF
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right Angle Header, Through Hole, Single Row, 2 Positions, 2.54 mm (0.100) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68016-102HLF.

BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right Angle Header, Through Hole, Single Row, 2 Positions, 2.54 mm (0.100) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68016-102HLF.

Supplier's Site Datasheet
Rectangular Connectors - 68016-102HLF - 907734-68016-102HLF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 68016-102HLF
907734-68016-102HLF
Rectangular Connectors - 68016-102HLF 907734-68016-102HLF
Manufacturer: AMPHENOL Win Source Part Number: 907734-68016-102HLF Series: BERGSTIK® II Features: Connector Header Through Hole, Right Angle 2 position 0.100" (2.54mm) Package: Bag Mounting: Through Hole, Right Angle Family Name: 68016 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040 Other Part Number: 68016-102HLF-ND, 2266-68016-102HLF, 609-5523

Manufacturer: AMPHENOL
Win Source Part Number: 907734-68016-102HLF
Series: BERGSTIK® II
Features: Connector Header Through Hole, Right Angle 2 position 0.100" (2.54mm)
Package: Bag
Mounting: Through Hole, Right Angle
Family Name: 68016
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 68016-102HLF-ND, 2266-68016-102HLF, 609-5523

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2027-68016-102HLF
Electronic Connector 2027-68016-102HLF
2 Pos 2.54mm Gold Plated Male Pin Header, Thru-Hole, Solder Product overview: 68016-102HLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-68016-102HLF can be used for catalog matching and distributor lookup.

2 Pos 2.54mm Gold Plated Male Pin Header, Thru-Hole, Solder Product overview: 68016-102HLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-68016-102HLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - 609-5523-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-5523-ND
Headers, Male Pins 609-5523-ND
"Connector Header Through Hole, Right Angle 2 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 2 position 0.100"" (2.54mm)"

Buy Now Datasheet
Btb Conn, Header, 2Pos, 1Rows, 2.54Mm; Connector Systems Amphenol Communications Solutions - 28AH8845 - Newark, An Avnet Company
Chicago, IL, United States
Btb Conn, Header, 2Pos, 1Rows, 2.54Mm; Connector Systems Amphenol Communications Solutions
28AH8845
Btb Conn, Header, 2Pos, 1Rows, 2.54Mm; Connector Systems Amphenol Communications Solutions 28AH8845
BTB CONN, HEADER, 2POS, 1ROWS, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:FCI BergStik 68016 Series RoHS Compliant: Yes

BTB CONN, HEADER, 2POS, 1ROWS, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:FCI BergStik 68016 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 68016-102HLF 907734-68016-102HLF 2027-68016-102HLF 609-5523-ND 28AH8845
Product Name BergStik ® Rectangular Connectors - 68016-102HLF Electronic Connector Headers, Male Pins Btb Conn, Header, 2Pos, 1Rows, 2.54Mm; Connector Systems Amphenol Communications Solutions
Connector Type Board to Board Connector; Wire to Board Connector Rectangular Connectors, Heavy Duty Header Connector; Header Board to Board Connector
Geometry Right Angle
Termination Through Hole Solder Through Hole
Voltage Rating 1500 volts 1500 volts
Unlock Full Specs
to access all available technical data