BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right Angled Header, Through Hole, Single Row, 36 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68015-236HLF.
"Connector Header Through Hole, Right Angle 36 position 0.100"" (2.54mm)"
connector,rt angle header,single row,.1cont spacing,.09 tail,gold plt,36 cont
CONN, R/A HEADER, 36POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa
| Amphenol Communications Solutions | Heilind Electronics, Inc. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 68015-236HLF | 68015-236HLF | 68015-236HLF-ND | 70089038 | 06M1779 |
| Product Name | BergStik ® | Connectors Unreviewed | Headers, Male Pins | connector,rt angle header,single row,.1cont spacing,.09 tail,gold plt,36 cont | Conn, R/a Header, 36Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | Board to Board Connector | ||
| Geometry | Right Angle | Right Angle | |||
| Termination | Through Hole | Thru-Hole | Through Hole Right Angle | ||
| Voltage Rating | 1500 volts | 1500 volts |