Amphenol Corporation BergStik ® 68015-203HTLF

Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right Angled Header, Through Hole, Single Row, 3 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68015-203HTLF.
Request a Quote Datasheet
Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right Angled Header, Through Hole, Single Row, 3 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68015-203HTLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BergStik ® - 68015-203HTLF - Amphenol Communications Solutions
Nashua, NH, United States
BergStik ®
68015-203HTLF
BergStik ® 68015-203HTLF
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right Angled Header, Through Hole, Single Row, 3 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68015-203HTLF.

BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right Angled Header, Through Hole, Single Row, 3 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68015-203HTLF.

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
2027-68015-203HTLF
Electronic Connector 2027-68015-203HTLF
Conn Unshrouded Header HDR 3 POS 2.54mm Solder RA Side Entry Thru-Hole Tube Product overview: 68015-203HTLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-68015-203HTLF can be used for catalog matching and distributor lookup.

Conn Unshrouded Header HDR 3 POS 2.54mm Solder RA Side Entry Thru-Hole Tube Product overview: 68015-203HTLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-68015-203HTLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 68015-203HTLF - 1002979-68015-203HTLF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 68015-203HTLF
1002979-68015-203HTLF
Rectangular Connectors - 68015-203HTLF 1002979-68015-203HTLF
Manufacturer: Amphenol FCI Win Source Part Number: 1002979-68015-203HTL F Packaging: Tube/Rail Number of Positions: 3 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Style: Board to Board Pitch - Mating: 2.54mm Contact Finish - Mating: Gold or Gold, GXT Contact Finish Thickness - Mating: 15μin (0.38μm) Insulation Color: Black Categories: Connectors, Interconnects Status: Active Shrouding: Unshrouded Contact Length - Post: 0.090" (2.29mm) Insulation Height: 0.095" (2.41mm) Contact Shape: Square Contact Length - Mating: 0.230" (5.84mm) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Amphenol FCI
Win Source Part Number: 1002979-68015-203HTLF
Packaging: Tube/Rail
Number of Positions: 3
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Material Flammability Rating: UL94 V-0
Mounting: Through Hole, Right Angle
Style: Board to Board
Pitch - Mating: 2.54mm
Contact Finish - Mating: Gold or Gold, GXT
Contact Finish Thickness - Mating: 15μin (0.38μm)
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Shrouding: Unshrouded
Contact Length - Post: 0.090" (2.29mm)
Insulation Height: 0.095" (2.41mm)
Contact Shape: Square
Contact Length - Mating: 0.230" (5.84mm)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
68015-203Htlf-B/s Ii Sr Ra / Tube Rohs Compliant Amphenol Communications Solutions - 51Y8047 - Newark, An Avnet Company
Chicago, IL, United States
68015-203Htlf-B/s Ii Sr Ra / Tube Rohs Compliant Amphenol Communications Solutions
51Y8047
68015-203Htlf-B/s Ii Sr Ra / Tube Rohs Compliant Amphenol Communications Solutions 51Y8047
68015-203HTLF-B/S II SR RA / Tube RoHS Compliant: Yes

68015-203HTLF-B/S II SR RA / Tube RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 68015-203HTLF 2027-68015-203HTLF 1002979-68015-203HTLF 51Y8047
Product Name BergStik ® Electronic Connector Rectangular Connectors - 68015-203HTLF 68015-203Htlf-B/s Ii Sr Ra / Tube Rohs Compliant Amphenol Communications Solutions
Connector Type Board to Board Connector; Wire to Board Connector Rectangular Connectors, Heavy Duty
Geometry Right Angle
Termination Through Hole Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
XH2 Half-pitch Board-to-Board Connectors - XH2B-3041 - Aratas America LLC
Specs
Connector Type Board to Board Connector; Wire to Board Connector
View Details
50 Ohm N Connector, N Straight Plug - 190610 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
PCB terminal block - 2604-1102 - WAGO
Specs
Termination Lever
View Details
5 suppliers