BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right Angled Header, Through Hole, Single Row, 3 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68015-203HLF.
"Connector Header Through Hole, Right Angle 3 position 0.100"" (2.54mm)"
68015-203HLF-B/S II SR RA / Bag RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 68015-203HLF | 68015-203HLF-ND | 20M2470 |
| Product Name | BergStik ® | Headers, Male Pins | 68015-203Hlf-B/s Ii Sr Ra / Bag Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | |
| Geometry | Right Angle | ||
| Termination | Through Hole | ||
| Voltage Rating | 1500 volts |