BergStik® 2.54mm unshrouded headers are designed for versatile interconnect solutions, including Board-to-Board, Wire-to-Board, and Cable-to-Board applications. These connectors are available in surface-mount (SMT), through-hole (THT), press-fit, stacking, and pin-in-paste (PIP) configurations, accommodating from 2 to 72 positions in both single and double row formats. The connectors feature a breakaway design, allowing customization to specific lengths, and have a maximum current rating of 3A per contact. Constructed from high-temperature thermoplastic with a UL94V-0 flammability rating, these headers are compatible with various soldering processes, including wave, vapor-phase, and IR reflow. They are specified for up to 100 mating cycles and offer a retention force of 9N minimum. The insulation resistance is rated at 5000MΩ minimum, and they can operate within a temperature range of -65°C to +125°C. The product is RoHS compliant, ensuring it meets environmental standards.
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right Angled Header, Through Hole, Single Row, 24 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68015-124HLF.
68015-124HLF-B/S II SR / Bag RoHS Compliant: Yes
| Amphenol Communications Solutions | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 68015-124HLF | 20M2456 |
| Product Name | BergStik ® | 68015-124Hlf-B/s Ii Sr / Bag Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector |