BergStik ®, BergStik ® 2.54mm, Board to Board connector, Unshrouded Header, Through Hole, Single Row, 36 Positions, 2.54 mm Pitch, Vertical, 8.08 mm (0.318in) Mating, 2.72 mm (0.107in) Tail., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68004-436HLF.
"Connector Header Through Hole 36 position 0.100"" (2.54mm)"
| Amphenol Communications Solutions | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 68004-436HLF | 68004-436HLF-ND |
| Product Name | BergStik ® | Headers, Male Pins |
| Connector Type | Board to Board Connector | Header Connector; Header |
| Termination | Through Hole | |
| Voltage Rating | 1500 volts | 110 volts |