Amphenol Corporation Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 68004-400HLF

Description
Win Source Part Number: 1365995-68004-400HLF Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Amphenol ICC (FCI) Series: BERGSTIK® II Package: Bag Product Status: Active Base Product Number: 68004 Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 5A Style: Board to Board Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: Cuttable Number of Rows: 1 Number of Positions Loaded: All Shrouding: Unshrouded Termination: Solder Fastening Type: Push-Pull Contact Length - Mating: 0.318" (8.08mm) Contact Length - Post: 0.107" (2.71mm) Overall Contact Length: 0.525" (13.34mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100.0µin (2.54µm) Contact Finish - Post: Tin Contact Material: Phosphor Bronze Insulation Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Insulation Color: Black Voltage Rating: 110V
Request a Quote Datasheet
Description
Win Source Part Number: 1365995-68004-400HLF Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Amphenol ICC (FCI) Series: BERGSTIK® II Package: Bag Product Status: Active Base Product Number: 68004 Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 5A Style: Board to Board Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: Cuttable Number of Rows: 1 Number of Positions Loaded: All Shrouding: Unshrouded Termination: Solder Fastening Type: Push-Pull Contact Length - Mating: 0.318" (8.08mm) Contact Length - Post: 0.107" (2.71mm) Overall Contact Length: 0.525" (13.34mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100.0µin (2.54µm) Contact Finish - Post: Tin Contact Material: Phosphor Bronze Insulation Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Insulation Color: Black Voltage Rating: 110V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1365995-68004-400HLF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1365995-68004-400HLF
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1365995-68004-400HLF
Win Source Part Number: 1365995-68004-400HLF Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Amphenol ICC (FCI) Series: BERGSTIK® II Package: Bag Product Status: Active Base Product Number: 68004 Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 5A Style: Board to Board Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: Cuttable Number of Rows: 1 Number of Positions Loaded: All Shrouding: Unshrouded Termination: Solder Fastening Type: Push-Pull Contact Length - Mating: 0.318" (8.08mm) Contact Length - Post: 0.107" (2.71mm) Overall Contact Length: 0.525" (13.34mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100.0µin (2.54µm) Contact Finish - Post: Tin Contact Material: Phosphor Bronze Insulation Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Insulation Color: Black Voltage Rating: 110V

Win Source Part Number: 1365995-68004-400HLF
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Amphenol ICC (FCI)
Series: BERGSTIK® II
Package: Bag
Product Status: Active
Base Product Number: 68004
Mounting Type: Through Hole
HTSUS: 8536.69.4040
REACH Status: REACH Affected
ECCN: EAR99
Current Rating (Amps): 5A
Style: Board to Board
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.100" (2.54mm)
Number of Positions: Cuttable
Number of Rows: 1
Number of Positions Loaded: All
Shrouding: Unshrouded
Termination: Solder
Fastening Type: Push-Pull
Contact Length - Mating: 0.318" (8.08mm)
Contact Length - Post: 0.107" (2.71mm)
Overall Contact Length: 0.525" (13.34mm)
Insulation Height: 0.100" (2.54mm)
Contact Shape: Square
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 100.0µin (2.54µm)
Contact Finish - Post: Tin
Contact Material: Phosphor Bronze
Insulation Material: Liquid Crystal Polymer (LCP)
Material Flammability Rating: UL94 V-0
Insulation Color: Black
Voltage Rating: 110V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1365995-68004-400HLF
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Mounting Through-Hole; Through Hole
Voltage Rating 110 volts
Unlock Full Specs
to access all available technical data

Similar Products

Conn, Header, 10Pos, 2Row, 2.54Mm, Th Rohs Compliant Amphenol Communications Solutions - 30AK3788 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Headers & Wire Housings - G125-FV13405L0R - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
TO-100 Socket-10pins - 4594 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Socket; PCB Pins
Socket Type Transistor Sockets
View Details