Amphenol Corporation BERGSTIK STR 68004-236

Description
BERGSTIK STR, 68004-236-B/S II.100CC SR STRAIGHT, Amphenol is one of the leading manufacturers of BERGSTIK STRContact us today for more details of BERGSTIK STR,part number 68004236
Request a Quote Datasheet
Description
BERGSTIK STR, 68004-236-B/S II.100CC SR STRAIGHT, Amphenol is one of the leading manufacturers of BERGSTIK STRContact us today for more details of BERGSTIK STR,part number 68004236
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BERGSTIK STR - 68004-236 - Amphenol Communications Solutions
Nashua, NH, United States
BERGSTIK STR
68004-236
BERGSTIK STR 68004-236
BERGSTIK STR, 68004-236-B/S II.100CC SR STRAIGHT, Amphenol is one of the leading manufacturers of BERGSTIK STRContact us today for more details of BERGSTIK STR,part number 68004236

BERGSTIK STR, 68004-236-B/S II.100CC SR STRAIGHT, Amphenol is one of the leading manufacturers of BERGSTIK STRContact us today for more details of BERGSTIK STR,part number 68004236

Supplier's Site Datasheet
Headers, Male Pins - 609-6372-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-6372-ND
Headers, Male Pins 609-6372-ND
"Connector Header Through Hole 36 position 0.100"" (2.54mm)"

"Connector Header Through Hole 36 position 0.100"" (2.54mm)"

Buy Now Datasheet
Conn, Header, 36Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions - 32B1677 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 36Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
32B1677
Conn, Header, 36Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions 32B1677
CONN, HEADER, 36POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:36Contacts; Contact Termination Type:Through Hole Straight; Product Range:BERGSTIK II Series RoHS Compliant: Yes

CONN, HEADER, 36POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:36Contacts; Contact Termination Type:Through Hole Straight; Product Range:BERGSTIK II Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 68004-236 609-6372-ND 32B1677
Product Name BERGSTIK STR Headers, Male Pins Conn, Header, 36Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
Geometry Straight
Connector Type Header Connector; Header Board to Board Connector
Mounting Through Hole
Voltage Rating 110 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Sockets - 1224749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE HEADER - VERTICAL - 51702-10402400AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A50019-005-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details