BERGSTIK STR, 68004-202HLF-B/S II SR, Amphenol is one of the leading manufacturers of BERGSTIK STRContact us today for more details of BERGSTIK STR,part number 68004202HLF
2 Pos 2.54mm Header, Male Pin, Gold Plated, 3A, 1.5kV, Thru-Hole Product overview: 68004-202HLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 1.5kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 1.5kV, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-68004-202HLF can be used for catalog matching and distributor lookup.
Manufacturer: Amphenol FCI
Win Source Part Number: 197912-68004-202HLF
Packaging: Bulk
Number of Positions: 2
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Material Flammability Rating: UL94 V-0
Mounting: Through Hole
Style: Board to Board
Pitch - Mating: 2.54mm
Contact Finish - Mating: Gold or Gold, GXT
Contact Finish Thickness - Mating: 15μin (0.38μm)
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Shrouding: Unshrouded
Contact Length - Post: 0.107" (2.71mm)
Overall Contact Length: 0.525" (13.34mm)
Insulation Height: 0.100" (2.54mm)
Contact Shape: Square
Contact Length - Mating: 0.318" (8.08mm)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
"Connector Header Through Hole 2 position 0.100"" (2.54mm)"
B/S II SR-68004-202HLF
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 68004-202HLF | 2027-68004-202HLF | 197912-68004-202HLF | 68004-202HLF-ND | 95AJ5361 |
| Product Name | BERGSTIK STR | 3A 1.5kV Electronic Connector | Rectangular Connectors - 68004-202HLF | Headers, Male Pins | B/s Ii Sr-68004-202Hlf Amphenol Communications Solutions |
| Gender | Male / Plug | ||||
| Termination | Solder | Solder | |||
| Voltage Rating | 1500 volts | 110 volts | |||
| Current Rating | 3.0 amps | 5.0 amps |