Amphenol Corporation Headers, Male Pins 68002-409HLF

Description
"Connector Header Through Hole 9 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 9 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 68002-409HLF-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
68002-409HLF-ND
Headers, Male Pins 68002-409HLF-ND
"Connector Header Through Hole 9 position 0.100"" (2.54mm)"

"Connector Header Through Hole 9 position 0.100"" (2.54mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 68002-409HLF-ND
Product Name Headers, Male Pins
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

Nano Strip Connectors - A79046-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Wire to Board Connector
Gender Male / Plug
Termination Through Hole
View Details
2 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-B0002406AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Connectors - NCK-ML4G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details