Amphenol Corporation BergStik ® 68002-403HLF

Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Vertical Header, Through Hole, Single Row, 3 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68002-403HLF.
Request a Quote Datasheet
Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Vertical Header, Through Hole, Single Row, 3 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68002-403HLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BergStik ® - 68002-403HLF - Amphenol Communications Solutions
Nashua, NH, United States
BergStik ®
68002-403HLF
BergStik ® 68002-403HLF
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Vertical Header, Through Hole, Single Row, 3 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68002-403HLF.

BergStik ®, BergStik ® , Board to Board connector, Unshrouded Vertical Header, Through Hole, Single Row, 3 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68002-403HLF.

Supplier's Site Datasheet
Headers, Male Pins - 609-5517-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-5517-ND
Headers, Male Pins 609-5517-ND
"Connector Header Through Hole 3 position 0.100"" (2.54mm)"

"Connector Header Through Hole 3 position 0.100"" (2.54mm)"

Buy Now Datasheet
68002-403Hlf-B/s Ii Sr Rohs Compliant Amphenol Communications Solutions - 38AH4600 - Newark, An Avnet Company
Chicago, IL, United States
68002-403Hlf-B/s Ii Sr Rohs Compliant Amphenol Communications Solutions
38AH4600
68002-403Hlf-B/s Ii Sr Rohs Compliant Amphenol Communications Solutions 38AH4600
68002-403HLF-B/S II SR ROHS COMPLIANT: YES

68002-403HLF-B/S II SR ROHS COMPLIANT: YES

Supplier's Site
Conn, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions - 20M2403 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
20M2403
Conn, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions 20M2403
CONN, HEADER, 3POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:BERGSTIK II Series RoHS Compliant: Yes

CONN, HEADER, 3POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:BERGSTIK II Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 68002-403HLF 609-5517-ND 38AH4600 20M2403
Product Name BergStik ® Headers, Male Pins 68002-403Hlf-B/s Ii Sr Rohs Compliant Amphenol Communications Solutions Conn, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
Connector Type Board to Board Connector; Wire to Board Connector Header Connector; Header Board to Board Connector
Termination Through Hole Through Hole Straight
Voltage Rating 1500 volts
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10202402BBLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
Headers, Male Pins - A26720-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
2 Piece Board to Board Connectors - 0.5mm Pitch Series - Rego Electronics Inc.
Specs
Category Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NCS-FL4G-S-02 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details