Amphenol Corporation BergStik ® 68002-402HLF

Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Vertical Header, Through Hole, Single Row, 2 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68002-402HLF.
Request a Quote Datasheet
Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Vertical Header, Through Hole, Single Row, 2 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68002-402HLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BergStik ® - 68002-402HLF - Amphenol Communications Solutions
Nashua, NH, United States
BergStik ®
68002-402HLF
BergStik ® 68002-402HLF
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Vertical Header, Through Hole, Single Row, 2 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68002-402HLF.

BergStik ®, BergStik ® , Board to Board connector, Unshrouded Vertical Header, Through Hole, Single Row, 2 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68002-402HLF.

Supplier's Site Datasheet
Connectors - 68002-402HLF - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
68002-402HLF
Connectors 68002-402HLF
B/S II SR

B/S II SR

Buy Now
Headers, Male Pins - 609-5630-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-5630-ND
Headers, Male Pins 609-5630-ND
"Connector Header Through Hole 2 position 0.100"" (2.54mm)"

"Connector Header Through Hole 2 position 0.100"" (2.54mm)"

Buy Now Datasheet
CONN BergSTIK II Vertical Header 1x2 - 44-68002-402HLF - Utmel Electronic Limited
Hong Kong, China
CONN BergSTIK II Vertical Header 1x2
44-68002-402HLF
CONN BergSTIK II Vertical Header 1x2 44-68002-402HLF
CONN BergSTIK II Vertical Header 1x2

CONN BergSTIK II Vertical Header 1x2

Supplier's Site
Conn, Header, 2Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions - 75K3887 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 2Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
75K3887
Conn, Header, 2Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions 75K3887
CONN, HEADER, 2POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:BERGSTIK II Series RoHS Compliant: Yes

CONN, HEADER, 2POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:BERGSTIK II Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Heilind Electronics, Inc. DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 68002-402HLF 68002-402HLF 609-5630-ND 44-68002-402HLF 75K3887
Product Name BergStik ® Connectors Headers, Male Pins CONN BergSTIK II Vertical Header 1x2 Conn, Header, 2Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
Connector Type Board to Board Connector; Wire to Board Connector Header Connector; Header Board to Board Connector
Termination Through Hole Solder Through Hole Straight
Voltage Rating 1500 volts
Unlock Full Specs
to access all available technical data