Amphenol Corporation BergStik ® 68002-116HLF

Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Vertical Header, Through Hole, Single Row, 16 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68002-116HLF.
Request a Quote Datasheet
Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Vertical Header, Through Hole, Single Row, 16 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68002-116HLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BergStik ® - 68002-116HLF - Amphenol Communications Solutions
Nashua, NH, United States
BergStik ®
68002-116HLF
BergStik ® 68002-116HLF
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Vertical Header, Through Hole, Single Row, 16 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68002-116HLF.

BergStik ®, BergStik ® , Board to Board connector, Unshrouded Vertical Header, Through Hole, Single Row, 16 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68002-116HLF.

Supplier's Site Datasheet
Headers, Male Pins - 609-3295-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-3295-ND
Headers, Male Pins 609-3295-ND
"Connector Header Through Hole 16 position 0.100"" (2.54mm)"

"Connector Header Through Hole 16 position 0.100"" (2.54mm)"

Buy Now Datasheet
 - Amphenol FCI Asia 68002-116HLF - PEI-Genesis
Philadelphia, PA, United States
BERGSTIK STR

BERGSTIK STR

Buy Now
68002-116Hlf-Berg Ii 100Cc Sr / Amphenol Fci Amphenol Communications Solutions - 39AJ4532 - Newark, An Avnet Company
Chicago, IL, United States
68002-116Hlf-Berg Ii 100Cc Sr / Amphenol Fci Amphenol Communications Solutions
39AJ4532
68002-116Hlf-Berg Ii 100Cc Sr / Amphenol Fci Amphenol Communications Solutions 39AJ4532
68002-116HLF-BERG II 100CC SR / AMPHENOL FCI

68002-116HLF-BERG II 100CC SR / AMPHENOL FCI

Supplier's Site
Connector, Header, 16Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions - 20M2347 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 16Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
20M2347
Connector, Header, 16Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions 20M2347
CONNECTOR, HEADER, 16POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:FCI BergStik II 68002 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 16POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:FCI BergStik II 68002 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 68002-116HLF 609-3295-ND Amphenol FCI Asia 68002-116HLF 39AJ4532 20M2347
Product Name BergStik ® Headers, Male Pins 68002-116Hlf-Berg Ii 100Cc Sr / Amphenol Fci Amphenol Communications Solutions Connector, Header, 16Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
Connector Type Board to Board Connector; Wire to Board Connector Header Connector; Header Board to Board Connector
Termination Through Hole Through Hole
Voltage Rating 1500 volts
Unlock Full Specs
to access all available technical data