BergStik ®, BergStik ® , Board to Board connector, Unshrouded Vertical Header, Through Hole, Single Row, 6 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68002-106HLF.
"Connector Header Through Hole 6 position 0.100"" (2.54mm)"
BERGSTIK STR
68002-106HLF-BERG II 100CC SR ST ROHS COMPLIANT: YES
CONNECTOR, HEADER, 6POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa
| Amphenol Communications Solutions | DigiKey | PEI-Genesis | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 68002-106HLF | 609-3291-ND | Amphenol FCI Asia 68002-106HLF | 82AC1882 | 20M2337 |
| Product Name | BergStik ® | Headers, Male Pins | 68002-106Hlf-Berg Ii 100Cc Sr St Rohs Compliant Amphenol Communications Solutions | Connector, Header, 6Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions | |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | Board to Board Connector | ||
| Termination | Through Hole | Through Hole | |||
| Voltage Rating | 1500 volts |