Amphenol Corporation BergStik ® 68002-105HLF

Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Vertical Header, Through Hole, Single Row, 5 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68002-105HLF.
Request a Quote Datasheet
Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Vertical Header, Through Hole, Single Row, 5 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68002-105HLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BergStik ® - 68002-105HLF - Amphenol Communications Solutions
Nashua, NH, United States
BergStik ®
68002-105HLF
BergStik ® 68002-105HLF
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Vertical Header, Through Hole, Single Row, 5 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68002-105HLF.

BergStik ®, BergStik ® , Board to Board connector, Unshrouded Vertical Header, Through Hole, Single Row, 5 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68002-105HLF.

Supplier's Site Datasheet
Headers, Male Pins - 68002-105HLF-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
68002-105HLF-ND
Headers, Male Pins 68002-105HLF-ND
"Connector Header Through Hole 5 position 0.100"" (2.54mm)"

"Connector Header Through Hole 5 position 0.100"" (2.54mm)"

Buy Now Datasheet
Conn, Header, 5Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions - 20M2336 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 5Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
20M2336
Conn, Header, 5Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions 20M2336
CONN, HEADER, 5POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:BERGSTIK II Series RoHS Compliant: Yes

CONN, HEADER, 5POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:BERGSTIK II Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 68002-105HLF 68002-105HLF-ND 20M2336
Product Name BergStik ® Headers, Male Pins Conn, Header, 5Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
Connector Type Board to Board Connector; Wire to Board Connector Header Connector; Header Board to Board Connector
Termination Through Hole Through Hole Straight
Voltage Rating 1500 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FL4G-S-03 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
PCB Headers - 1730934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
Memory Card Socket CFast Card Connectors Series - CFast Card Low Profile Host Connectors - Rego Electronics Inc.
Specs
Category PC Card Connector
Connector Type CFast
Gender Female / Jack
View Details
PC Pin, Single Post Connectors - 36-1366-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
2 suppliers