Amphenol Corporation BergStik ® 68002-102HLF

Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Vertical Header, Through Hole, Single Row, 2 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68002-102HLF.
Request a Quote Datasheet
Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Vertical Header, Through Hole, Single Row, 2 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68002-102HLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BergStik ® - 68002-102HLF - Amphenol Communications Solutions
Nashua, NH, United States
BergStik ®
68002-102HLF
BergStik ® 68002-102HLF
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Vertical Header, Through Hole, Single Row, 2 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68002-102HLF.

BergStik ®, BergStik ® , Board to Board connector, Unshrouded Vertical Header, Through Hole, Single Row, 2 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68002-102HLF.

Supplier's Site Datasheet
Connectors - 68002-102HLF - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
68002-102HLF
Connectors 68002-102HLF
B/S II SR

B/S II SR

Buy Now
Headers, Male Pins - 609-5628-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-5628-ND
Headers, Male Pins 609-5628-ND
"Connector Header Through Hole 2 position 0.100"" (2.54mm)"

"Connector Header Through Hole 2 position 0.100"" (2.54mm)"

Buy Now Datasheet
68002-102Hlf-B/s Ii Sr Rohs Compliant Amphenol Communications Solutions - 38AH4595 - Newark, An Avnet Company
Chicago, IL, United States
68002-102Hlf-B/s Ii Sr Rohs Compliant Amphenol Communications Solutions
38AH4595
68002-102Hlf-B/s Ii Sr Rohs Compliant Amphenol Communications Solutions 38AH4595
68002-102HLF-B/S II SR ROHS COMPLIANT: YES

68002-102HLF-B/S II SR ROHS COMPLIANT: YES

Supplier's Site
Btb Conn, Header, 2Pos, 1Rows, 2.54Mm; Connector Systems Amphenol Communications Solutions - 28AH8838 - Newark, An Avnet Company
Chicago, IL, United States
Btb Conn, Header, 2Pos, 1Rows, 2.54Mm; Connector Systems Amphenol Communications Solutions
28AH8838
Btb Conn, Header, 2Pos, 1Rows, 2.54Mm; Connector Systems Amphenol Communications Solutions 28AH8838
BTB CONN, HEADER, 2POS, 1ROWS, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:FCI BergStik 68002 Series RoHS Compliant: Yes

BTB CONN, HEADER, 2POS, 1ROWS, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:FCI BergStik 68002 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 68002-102HLF 68002-102HLF 609-5628-ND 38AH4595 28AH8838
Product Name BergStik ® Connectors Headers, Male Pins 68002-102Hlf-B/s Ii Sr Rohs Compliant Amphenol Communications Solutions Btb Conn, Header, 2Pos, 1Rows, 2.54Mm; Connector Systems Amphenol Communications Solutions
Connector Type Board to Board Connector; Wire to Board Connector Header Connector; Header Board to Board Connector
Termination Through Hole Through Hole
Voltage Rating 1500 volts
Unlock Full Specs
to access all available technical data

Similar Products

HDLP: Lightweight High Density PCB -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10003204AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 32 #
View Details
3 suppliers
Micro Connectors - 2mm pitch - CMM Series - Nicomatic North America
Specs
Category Board to Board Connector; Card Edge Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Termination PCB: Straight or 90 degree, Thru-hole, SMT, Press-fit, card edge; Cable: Straight or 90 degree, Solder or Crimp, Easy fixings
View Details
D-Sub Connector Assemblies - 2262-A28400-165-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details