BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Single Row, , 24 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board/Wire Connectors. Contact us today for more details of BergStik ® , part number 68001-424HLF.
"Connector Header Through Hole 24 position 0.100"" (2.54mm)"
68001-424HLF-BERG II 100CC SR ROHS COMPLIANT: YES
CONN, HEADER, 24POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 68001-424HLF | 68001-424HLF-ND | 95AJ5359 | 20M2321 |
| Product Name | BergStik ® | Headers, Male Pins | 68001-424Hlf-Berg Ii 100Cc Sr Rohs Compliant Amphenol Communications Solutions | Conn, Header, 24Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | Board to Board Connector | |
| Termination | Through Hole | Through Hole Straight | ||
| Voltage Rating | 1500 volts |