BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Single Row, , 4 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board/Wire Connectors. Contact us today for more details of BergStik ® , part number 68001-404HLF.
4 Pos 2.54mm Header, Male Pin, Solder, Straight, Thru-Hole Product overview: 68001-404HLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-68001-404HLF can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 4 position 0.100"" (2.54mm)"
Manufacturer: AMPHENOL
Win Source Part Number: 907731-68001-404HLF
Series: BERGSTIK® II
Operating Temperature Range: -65°C ~ 125°C
Features: Connector Header Through Hole 4 position 0.100" (2.54mm)
Package: Bag
Mounting: Through Hole
Family Name: 68001
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 68001-404HLF-ND, 609-3404, 68001404HLF
CONN, HEADER, 4POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 68001-404HLF | 2027-68001-404HLF | 609-3404-ND | 907731-68001-404HLF | 75K3883 |
| Product Name | BergStik ® | Electronic Connector | Headers, Male Pins | Rectangular Connectors - 68001-404HLF | Conn, Header, 4Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | Rectangular Connectors, Heavy Duty | Board to Board Connector | |
| Termination | Through Hole | Solder | Through Hole Straight | ||
| Voltage Rating | 1500 volts | 1500 volts | |||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps |