Amphenol Corporation Headers, Male Pins 68001-401H

Description
Connector Header Through Hole 1 position
Request a Quote Datasheet
Description
Connector Header Through Hole 1 position
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 68001-401H-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
68001-401H-ND
Headers, Male Pins 68001-401H-ND
Connector Header Through Hole 1 position

Connector Header Through Hole 1 position

Buy Now Datasheet
68001-401H-Conn B/s Ii.100Cc Srstra / Bag Amphenol Communications Solutions - 51Y8010 - Newark, An Avnet Company
Chicago, IL, United States
68001-401H-Conn B/s Ii.100Cc Srstra / Bag Amphenol Communications Solutions
51Y8010
68001-401H-Conn B/s Ii.100Cc Srstra / Bag Amphenol Communications Solutions 51Y8010
68001-401H-CONN B/S II.100CC SRSTRA / Bag

68001-401H-CONN B/S II.100CC SRSTRA / Bag

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 68001-401H-ND 51Y8010
Product Name Headers, Male Pins 68001-401H-Conn B/s Ii.100Cc Srstra / Bag Amphenol Communications Solutions
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 104128-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
PCB Connectors - NC2-FL2G-M - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PWRBLADE HEADER - VERTICAL - 51700-10304003AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
2 Piece Board to Board Connectors - 0.635mm Pitch Series - Rego Electronics Inc.
Specs
Category Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details