BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Single Row, , 10 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board/Wire Connectors. Contact us today for more details of BergStik ® , part number 68001-210HLF.
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"
BOARD TO BOARD, HEADER, 10 POSITION, 1ROW; Connector Systems:Board-to-Boa
68001-210HLF-B/S II SR ROHS COMPLIANT: YES
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 68001-210HLF | 609-3279-ND | 75K3878 | 80AH0621 |
| Product Name | BergStik ® | Headers, Male Pins | Board To Board, Header, 10 Position, 1Row; Connector Systems Amphenol Communications Solutions | 68001-210Hlf-B/s Ii Sr Rohs Compliant Amphenol |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | Board to Board Connector | |
| Termination | Through Hole | Through Hole | ||
| Voltage Rating | 1500 volts |